NationSkander California Corporation 1 1/4 Kit7359

Description
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1 1/4" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: F207 Quantity: One Bearing
Description
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1 1/4" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: F207 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/4 Kit7359
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1 1/4" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: F207 Quantity: One Bearing

UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch

  • Item: UCF207-20 Ball Bearing
  • Type: Flange Mounted Bearing
  • Bolt Size: 3/8" inch
  • Shaft Diameter: 1 1/4" inch
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-20
  • Housing No: F207
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit7359
Product Name 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
View Details
0.09375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.0938 inch (2.38 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Stainless Steel Balls - AISI 316 - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Diameter 0.0591 to 2 inch (1.5 to 50.8 mm)
ANSI / ABMA Grade 50 to 1000 #
Metal / Alloy Material Stainless
View Details