NationSkander California Corporation 10 Loose Ceramic Balls 3/32 Kit7752

Description
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/32 - Kit7752 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/32
Kit7752
10 Loose Ceramic Balls 3/32 Kit7752
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 3/32" inch=2.381mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site
10 Loose Ceramic Balls 3/32 - Kit7752 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/32
Kit7752
10 Loose Ceramic Balls 3/32 Kit7752
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 3/32" inch=2.381mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7752
Product Name 10 Loose Ceramic Balls 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Saint-Gobain Innovative Materials
Specs
Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
Ceramic Material Alumina
Applications Petrochemical Refining, Desiccant Dryer
View Details
MacroTrap® XPore 80 Guard Bed Media -  - Saint-Gobain NorPro
Specs
Ceramic Material Al Silicate
View Details
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details