NationSkander California Corporation 10 1 Kit8601

Description
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1"= 1.000 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8601
Product Name 10 1
Unlock Full Specs
to access all available technical data

Similar Products

1045 Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material CarbonSteel; Cobalt
Applications Automotive; Bearing
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2500 inch (6.35 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Stainless Steel Balls - AISI 304/302 (18-8) - Hartford Technologies, Inc.
Specs
Diameter 0.0591 to 2 inch (1.5 to 50.8 mm)
ANSI / ABMA Grade 50 to 1000 #
Metal / Alloy Material Stainless
View Details