NationSkander California Corporation 10 7/8 Kit8600

Description
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 7/8 Kit8600
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 7/8"= 0.875 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8600
Product Name 10 7/8
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.0625 inch (1.59 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Titanium balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Titanium
Applications Jewelry / Ornamental; Medical / Biotech
View Details
Tungsten Alloy Ball -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Diameter 0.0787 to 7.87 inch (2 to 200 mm)
Metal / Alloy Material Tungsten Carbide
Applications Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
View Details
Stainless Steel 440C Series Balls - 9MM SS440C BALL GRADE 25 (100 PCS) - Boca Bearings Company
Specs
Diameter 0.3543 inch (9 mm)
Metal / Alloy Material AlloySteel; Stainless
View Details