NationSkander California Corporation 100 7/16 Kit11932

Description
100 Loose Balls 7/16" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/16"= 0.4375 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 7/16" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/16"= 0.4375 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 7/16 Kit11932
100 Loose Balls 7/16" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/16"= 0.4375 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 7/16" G10, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 7/16"= 0.4375 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit11932
Product Name 100 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2500 inch (6.35 mm)
Metal / Alloy Material Stainless
Applications Bearing
View Details
Stainless Steel Balls - AISI-440C - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Diameter 0.0394 to 2 inch (1 to 50.8 mm)
ANSI / ABMA Grade 10 to 1000 #
Metal / Alloy Material Stainless
View Details