Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMCX150A

Description
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 3 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 1.4 TO 1.74 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 2.62 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 1.32 TO 1.46 INCH (END STOP IN), 1.46 TO 1.62 INCH (END STOP OUT) END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMCX MODEL
Datasheet
Description
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 3 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 1.4 TO 1.74 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 2.62 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 1.32 TO 1.46 INCH (END STOP IN), 1.46 TO 1.62 INCH (END STOP OUT) END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMCX150A - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMCX150A
Explosionproof Armored/Metal Clad Cable Connector TMCX150A
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 3 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 1.4 TO 1.74 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 2.62 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 1.32 TO 1.46 INCH (END STOP IN), 1.46 TO 1.62 INCH (END STOP OUT) END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMCX MODEL
  • STRAIGHT TYPE
  • COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL
  • 3 INCH
  • 1-1/2 INCH HUB SIZE
  • JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE
  • 1.4 TO 1.74 INCH CABLE SIZE
  • UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2.62 INCH DIAMETER
  • WATERTIGHT, DUST-IGNITIONPROOF
  • O-RING, BUSHING, GLAND NUT THROAT TYPE
  • CABLE ARMOR DIAMETER 1.32 TO 1.46 INCH (END STOP IN), 1.46 TO 1.62 INCH (END STOP OUT)
  • END CONNECTION TYPE THREADED
  • ENCLOSURE TYPE NEMA 4X, IP66
  • CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F
  • TMCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMCX150A
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475431-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details