Appleton Electric Pin and Sleeve Receptacle with Disconnect WSRD103542SQ

Description
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSRD MODEL
Datasheet
Description
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSRD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - WSRD103542SQ - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
WSRD103542SQ
Pin and Sleeve Receptacle with Disconnect WSRD103542SQ
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSRD MODEL
  • INTERLOCKED TYPE
  • ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3 PHASE/250 VDC VOLTAGE RATING
  • NEMA 12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT, WATER TIGHT
  • NON FUSIBLE FUSE PROVISION
  • PADLOCKABLE COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING
  • APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA
  • WSRD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number WSRD103542SQ
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Standards / Certifications CSA
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

10A Chinese Panel Mount Socket - 88040260 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-2029097-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP44 Splashproof Large Box Receptacle - D52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers