Appleton Electric Pin and Sleeve Receptacle with Disconnect WSR103542

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION REMOVABLE HINGED, PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION REMOVABLE HINGED, PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - WSR103542 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
WSR103542
Pin and Sleeve Receptacle with Disconnect WSR103542
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION REMOVABLE HINGED, PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3 PHASE/250 VDC VOLTAGE RATING
  • NEMA 3/3R/4/4X/12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT
  • 1-1/2 INCH HUB TYPE
  • NON FUSIBLE FUSE PROVISION
  • REMOVABLE HINGED, PADLOCKABLE COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING
  • APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA
  • WSR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number WSR103542
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Standards / Certifications CSA
Type / Features Corrosion Resistant; Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6812-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R - L0520RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details