Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMCX075NB

Description
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 3/4 INCH HUB SIZE METAL CLAD CABLE TYPE 0.67 TO 1.04 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 1.79 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 3/4 INCH HUB SIZE METAL CLAD CABLE TYPE 0.67 TO 1.04 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 1.79 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMCX075NB - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMCX075NB
Explosionproof Armored/Metal Clad Cable Connector TMCX075NB
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 3/4 INCH HUB SIZE METAL CLAD CABLE TYPE 0.67 TO 1.04 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 1.79 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL
  • 2.2 INCH
  • 3/4 INCH HUB SIZE
  • METAL CLAD CABLE TYPE
  • 0.67 TO 1.04 INCH CABLE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1.79 INCH DIAMETER
  • WATERTIGHT
  • BUSHING THROAT TYPE
  • TMCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMCX075NB
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
15 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details