WSRD10352SQ -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Appleton Electric
Pin and Sleeve Receptacle with Disconnect
WSRD10352SQ
Description
INTERLOCKED TYPE
EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL
3 WIRE(S)
600 VAC 3-PHASE/250 VDC VOLTAGE RATING
NEMA 3/3R/4/4X/12 ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
CORROSION RESISTANT, RAINTIGHT, WATERTIGHT
FUSIBLE, CLASS R FUSE PROVISION
REMOVABLE HINGED, PAD LOCKABLE COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
APPROVAL UL 98/50E/1682/1686, CSA C22.2
APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCK
WSRD MODEL
Description
INTERLOCKED TYPE
EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL
3 WIRE(S)
600 VAC 3-PHASE/250 VDC VOLTAGE RATING
NEMA 3/3R/4/4X/12 ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
CORROSION RESISTANT, RAINTIGHT, WATERTIGHT
FUSIBLE, CLASS R FUSE PROVISION
REMOVABLE HINGED, PAD LOCKABLE COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
APPROVAL UL 98/50E/1682/1686, CSA C22.2
APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCK
WSRD MODEL
Datasheet
Suppliers
INTERLOCKED TYPE
EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL
3 WIRE(S)
600 VAC 3-PHASE/250 VDC VOLTAGE RATING
NEMA 3/3R/4/4X/12 ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
CORROSION RESISTANT, RAINTIGHT, WATERTIGHT
FUSIBLE, CLASS R FUSE PROVISION
REMOVABLE HINGED, PAD LOCKABLE COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
APPROVAL UL 98/50E/1682/1686, CSA C22.2
APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCK
WSRD MODEL
- INTERLOCKED TYPE
- EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL
- 3 WIRE(S)
- 600 VAC 3-PHASE/250 VDC VOLTAGE RATING
- NEMA 3/3R/4/4X/12 ENCLOSURE
- 100 AMPERE CURRENT RATING
- 4 POLE(S)
- CORROSION RESISTANT, RAINTIGHT, WATERTIGHT
- FUSIBLE, CLASS R FUSE PROVISION
- REMOVABLE HINGED, PAD LOCKABLE COVER
- 2, SHELL, EXTRA POLE GROUNDING STYLE
- POWERTITE[R] BRAND
- APPROVAL UL 98/50E/1682/1686, CSA C22.2
- APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCK
- WSRD MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
WSRD10352SQ |
|
Product Name
|
Pin and Sleeve Receptacle with Disconnect |
|
Device Type
|
Receptacle
|
|
Configuration
|
NEMA
|
|
Standards / Certifications
|
CSA
|
|
Type / Features
|
Corrosion Resistant; Watertight
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
3 suppliers