Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMCX150NB

Description
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.37 INCH 1-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 1.4 TO 1.74 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.62 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.37 INCH 1-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 1.4 TO 1.74 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.62 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMCX150NB - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMCX150NB
Explosionproof Armored/Metal Clad Cable Connector TMCX150NB
STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.37 INCH 1-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 1.4 TO 1.74 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.62 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL
  • 2.37 INCH
  • 1-1/2 INCH HUB SIZE
  • METAL CLAD CABLE TYPE
  • 1.4 TO 1.74 INCH CABLE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2.62 INCH DIAMETER
  • WATERTIGHT
  • BUSHING THROAT TYPE
  • TMCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMCX150NB
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 104480-9 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
PowerFlex 520 Fr D Power Mod Front Cover - 25-PMFC-FD - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details