Appleton Electric Pin and Sleeve Receptacle with Disconnect WSRD33542SQ

Description
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSRD MODEL
Datasheet
Description
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSRD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - WSRD33542SQ - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
WSRD33542SQ
Pin and Sleeve Receptacle with Disconnect WSRD33542SQ
INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSRD MODEL
  • INTERLOCKED TYPE
  • ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3 PHASE/250 VDC VOLTAGE RATING
  • NEMA 12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT, WATER TIGHT
  • NON FUSIBLE FUSE PROVISION
  • PADLOCKABLE COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING
  • APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA
  • WSRD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number WSRD33542SQ
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Standards / Certifications CSA
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969599-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-157-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details