STRAIGHT TYPE
COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL
2.88 INCH
2-1/2 INCH HUB SIZE
METAL CLAD CABLE TYPE
2.33 TO 2.68 INCH CABLE SIZE
UL 514B, CSA C22.2 APPROVAL
HAZARDOUS LOCATION APPLICATION
3.71 INCH DIAMETER
WATERTIGHT
BUSHING THROAT TYPE
TMCX MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT TYPE
COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL
2.88 INCH
2-1/2 INCH HUB SIZE
METAL CLAD CABLE TYPE
2.33 TO 2.68 INCH CABLE SIZE
UL 514B, CSA C22.2 APPROVAL
HAZARDOUS LOCATION APPLICATION
3.71 INCH DIAMETER
WATERTIGHT
BUSHING THROAT TYPE
TMCX MODEL
STRAIGHT TYPE
COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL
2.88 INCH
2-1/2 INCH HUB SIZE
METAL CLAD CABLE TYPE
2.33 TO 2.68 INCH CABLE SIZE
UL 514B, CSA C22.2 APPROVAL
HAZARDOUS LOCATION APPLICATION
3.71 INCH DIAMETER
WATERTIGHT
BUSHING THROAT TYPE
TMCX MODEL