Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMCX050SA

Description
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 0.35 TO 0.55 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 1.31 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 0.35 TO 0.55 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 1.31 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMCX050SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMCX050SA
Explosionproof Armored/Metal Clad Cable Connector TMCX050SA
STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.2 INCH 1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 0.35 TO 0.55 INCH CABLE SIZE UL 514B, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 1.31 INCH DIAMETER WATERTIGHT BUSHING THROAT TYPE TMCX MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL
  • 2.2 INCH
  • 1/2 INCH HUB SIZE
  • METAL CLAD CABLE TYPE
  • 0.35 TO 0.55 INCH CABLE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1.31 INCH DIAMETER
  • WATERTIGHT
  • BUSHING THROAT TYPE
  • TMCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMCX050SA
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details