WSRD10352N4SD -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Appleton ElectricPin and Sleeve Receptacle with DisconnectWSRD10352N4SD
Description
INTERLOCKED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, STAINLESS STEEL ENCLOSURE MATERIAL
3 WIRE(S)
600 VAC/250 VDC AT 50/60 HZ VOLTAGE RATING
NEMA 3/3R/4/4X/12 ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT, CORROSION RESISTANT
1-1/2 INCH HUB TYPE
FUSIBLE FUSE PROVISION
PADLOCKABLE COVER
2, SHELL AND EXTRA POLE GROUNDING STYLE
WIRE SIZE 4 TO 1/0 AWG
POWER RATING 75 HP
APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCKS
APPROVAL UL 98, UL 50E, UL 1682, UL 1686, CSA C22.2
Appleton Electric
Done
Datasheet
Description
INTERLOCKED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, STAINLESS STEEL ENCLOSURE MATERIAL
3 WIRE(S)
600 VAC/250 VDC AT 50/60 HZ VOLTAGE RATING
NEMA 3/3R/4/4X/12 ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT, CORROSION RESISTANT
1-1/2 INCH HUB TYPE
FUSIBLE FUSE PROVISION
PADLOCKABLE COVER
2, SHELL AND EXTRA POLE GROUNDING STYLE
WIRE SIZE 4 TO 1/0 AWG
POWER RATING 75 HP
APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCKS
APPROVAL UL 98, UL 50E, UL 1682, UL 1686, CSA C22.2
INTERLOCKED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, STAINLESS STEEL ENCLOSURE MATERIAL
3 WIRE(S)
600 VAC/250 VDC AT 50/60 HZ VOLTAGE RATING
NEMA 3/3R/4/4X/12 ENCLOSURE
100 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT, CORROSION RESISTANT
1-1/2 INCH HUB TYPE
FUSIBLE FUSE PROVISION
PADLOCKABLE COVER
2, SHELL AND EXTRA POLE GROUNDING STYLE
WIRE SIZE 4 TO 1/0 AWG
POWER RATING 75 HP
APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCKS
APPROVAL UL 98, UL 50E, UL 1682, UL 1686, CSA C22.2