Appleton Electric Pin and Sleeve Receptacle with Disconnect WSR63542

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION REMOVABLE HINGED, PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION REMOVABLE HINGED, PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - WSR63542 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
WSR63542
Pin and Sleeve Receptacle with Disconnect WSR63542
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION REMOVABLE HINGED, PADLOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA WSR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3 PHASE/250 VDC VOLTAGE RATING
  • NEMA 3/3R/4/4X/12 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT
  • 1-1/2 INCH HUB TYPE
  • NON FUSIBLE FUSE PROVISION
  • REMOVABLE HINGED, PADLOCKABLE COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AUTOMOTIVE AND STEEL PROCESSING PLANT, FABRICATION YARDS AND SHIPYARDS, MILK PROCESSING PLANT, PULP AND PAPER PROCESSING
  • APPROVAL UL 50, UL 98, UL 498, UL 1682, CSA
  • WSR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number WSR63542
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Standards / Certifications CSA
Type / Features Corrosion Resistant; Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Power Entry Module - 83510413 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
 - 1-1877066-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
IP67 Watertight Connector - K41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers