Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMCX050A

Description
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 0.55 TO 0.79 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.57 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.51 TO 0.67 INCH (END STOP OUT) END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMCX MODEL
Datasheet
Description
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 0.55 TO 0.79 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.57 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.51 TO 0.67 INCH (END STOP OUT) END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMCX050A - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMCX050A
Explosionproof Armored/Metal Clad Cable Connector TMCX050A
STRAIGHT TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 0.55 TO 0.79 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.57 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.51 TO 0.67 INCH (END STOP OUT) END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMCX MODEL
  • STRAIGHT TYPE
  • COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL
  • 2.79 INCH
  • 1/2 INCH HUB SIZE
  • JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE
  • 0.55 TO 0.79 INCH CABLE SIZE
  • UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1.57 INCH DIAMETER
  • WATERTIGHT, DUST-IGNITIONPROOF
  • O-RING, BUSHING, GLAND NUT THROAT TYPE
  • CABLE ARMOR DIAMETER 0.51 TO 0.67 INCH (END STOP OUT)
  • END CONNECTION TYPE THREADED
  • ENCLOSURE TYPE NEMA 4X, IP66
  • CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F
  • TMCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMCX050A
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details