InspectorTools Digital High Voltage Insulation Tester EX380395

Description
Wide Range Measurement up to 5kV with Insulation Resistance to 60GOhm Features: Test Voltages of 500V, 1000V, 2500V, and 5000V Measure Insulation Resistance to 60GOhm Large 6000 count display with bargraph and backlight Polarization Index measurement (PI) Dielectric Absorption Ratio measurement (DAR) AC/DC Voltage measurement from 0 to 600V with Max/Min, Peak and Relative functions 1 to 15 minute timer function for IR measurements Resistance measurement Indication of output voltage and discharge voltage Auto-discharge function and voltage output warning function Autoranging, Auto Power off and battery check Complete with test leads, 8 x C batteries, AC adaptor, and heavy duty carrying case
Description
Wide Range Measurement up to 5kV with Insulation Resistance to 60GOhm Features: Test Voltages of 500V, 1000V, 2500V, and 5000V Measure Insulation Resistance to 60GOhm Large 6000 count display with bargraph and backlight Polarization Index measurement (PI) Dielectric Absorption Ratio measurement (DAR) AC/DC Voltage measurement from 0 to 600V with Max/Min, Peak and Relative functions 1 to 15 minute timer function for IR measurements Resistance measurement Indication of output voltage and discharge voltage Auto-discharge function and voltage output warning function Autoranging, Auto Power off and battery check Complete with test leads, 8 x C batteries, AC adaptor, and heavy duty carrying case

Suppliers

Company
Product
Description
Supplier Links
Digital High Voltage Insulation Tester - EX380395 - InspectorTools
Ventura, CA, USA
Digital High Voltage Insulation Tester
EX380395
Digital High Voltage Insulation Tester EX380395
Wide Range Measurement up to 5kV with Insulation Resistance to 60GOhm Features: Test Voltages of 500V, 1000V, 2500V, and 5000V Measure Insulation Resistance to 60GOhm Large 6000 count display with bargraph and backlight Polarization Index measurement (PI) Dielectric Absorption Ratio measurement (DAR) AC/DC Voltage measurement from 0 to 600V with Max/Min, Peak and Relative functions 1 to 15 minute timer function for IR measurements Resistance measurement Indication of output voltage and discharge voltage Auto-discharge function and voltage output warning function Autoranging, Auto Power off and battery check Complete with test leads, 8 x C batteries, AC adaptor, and heavy duty carrying case

Wide Range Measurement up to 5kV with Insulation Resistance to 60GOhm


Features:

  • Test Voltages of 500V, 1000V, 2500V, and 5000V
  • Measure Insulation Resistance to 60GOhm
  • Large 6000 count display with bargraph and backlight
  • Polarization Index measurement (PI)
  • Dielectric Absorption Ratio measurement (DAR)
  • AC/DC Voltage measurement from 0 to 600V with Max/Min, Peak and Relative functions
  • 1 to 15 minute timer function for IR measurements
  • Resistance measurement
  • Indication of output voltage and discharge voltage
  • Auto-discharge function and voltage output warning function
  • Autoranging, Auto Power off and battery check
  • Complete with test leads, 8 x C batteries, AC adaptor, and heavy duty carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Ground Resistance Testers
Product Number EX380395
Product Name Digital High Voltage Insulation Tester
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Wall Mount w/Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details