InspectorTools Clamp-on Ground Resistance Tester EX382357

Description
Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9" (23mm) Jaw size for large ground rods Features Ground resistance measurements down to 0.025Ω with 0.002Ω maximum resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA maximum resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9˝ Jaw Size for Large Ground Rods Simplifies ground resistance measurements on multiple point ground systems Verification resistors confirm accuracy of meter Automatic Self Calibration when powered on 9999 Count High Contrast LCD Display Electrical Noise Detection feature prevents inaccurate readings Data Hold and Continuity Beeper Complete with 9V battery, Resistance check plate and carrying case Applications: Verify resistance of cellular and communication tower ground grids Check utility transmission systems and grounding rods Maintenance on electric transportation systems Ideal for grounding systems in sub-stations, factories and office buildings
Description
Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9" (23mm) Jaw size for large ground rods Features Ground resistance measurements down to 0.025Ω with 0.002Ω maximum resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA maximum resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9˝ Jaw Size for Large Ground Rods Simplifies ground resistance measurements on multiple point ground systems Verification resistors confirm accuracy of meter Automatic Self Calibration when powered on 9999 Count High Contrast LCD Display Electrical Noise Detection feature prevents inaccurate readings Data Hold and Continuity Beeper Complete with 9V battery, Resistance check plate and carrying case Applications: Verify resistance of cellular and communication tower ground grids Check utility transmission systems and grounding rods Maintenance on electric transportation systems Ideal for grounding systems in sub-stations, factories and office buildings

Suppliers

Company
Product
Description
Supplier Links
Clamp-on Ground Resistance Tester - EX382357 - InspectorTools
Ventura, CA, USA
Clamp-on Ground Resistance Tester
EX382357
Clamp-on Ground Resistance Tester EX382357
Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9" (23mm) Jaw size for large ground rods Features Ground resistance measurements down to 0.025Ω with 0.002Ω maximum resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA maximum resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9˝ Jaw Size for Large Ground Rods Simplifies ground resistance measurements on multiple point ground systems Verification resistors confirm accuracy of meter Automatic Self Calibration when powered on 9999 Count High Contrast LCD Display Electrical Noise Detection feature prevents inaccurate readings Data Hold and Continuity Beeper Complete with 9V battery, Resistance check plate and carrying case Applications: Verify resistance of cellular and communication tower ground grids Check utility transmission systems and grounding rods Maintenance on electric transportation systems Ideal for grounding systems in sub-stations, factories and office buildings

Enables non-contact measurements of ground conductors without need for
auxiliary ground spikes

  • Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω
    resolution
  • True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution
  • Programmable Datalogging with 116 data points
  • Programmable Hi/Lo Alarm
  • 0.9" (23mm) Jaw size for large ground rods

Features

  • Ground resistance measurements down to 0.025Ω with 0.002Ω maximum resolution
  • True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA maximum resolution
  • Programmable Datalogging with 116 data points
  • Programmable Hi/Lo Alarm
  • 0.9˝ Jaw Size for Large Ground Rods
  • Simplifies ground resistance measurements on multiple point ground systems
  • Verification resistors confirm accuracy of meter
  • Automatic Self Calibration when powered on
  • 9999 Count High Contrast LCD Display
  • Electrical Noise Detection feature prevents inaccurate readings
  • Data Hold and Continuity Beeper
  • Complete with 9V battery, Resistance check plate and carrying case Applications:
    • Verify resistance of cellular and communication tower ground grids
    • Check utility transmission systems and grounding rods
    • Maintenance on electric transportation systems
    • Ideal for grounding systems in sub-stations, factories and office buildings
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Ground Resistance Testers
Product Number EX382357
Product Name Clamp-on Ground Resistance Tester
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Truck Mounted
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details