InspectorTools 1503 Insulation Resistance Tester FL2427883

Description
Standard Equipment Includes: Insulation tester Remote probe Test leads Test probes Alligator clips Holster User documentation The Fluke 1507 and 1503 Insulation Testers are compact, rugged, reliable, and easy to use. With their multiple test voltages, they are ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on these tools save both time and money when performing testsFeatures Insulation test range: 0.1 MΩ to 2000 MΩ Insulation test voltages: 500 V, 1000 V Repetitive or hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity Resistance: 0.01 Ω to 20.00 kΩ Save battery power with auto power off Read measurements easily with large, backlit display CAT IV 600 V overvoltage category rating for added user protection Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests One year warranty
Description
Standard Equipment Includes: Insulation tester Remote probe Test leads Test probes Alligator clips Holster User documentation The Fluke 1507 and 1503 Insulation Testers are compact, rugged, reliable, and easy to use. With their multiple test voltages, they are ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on these tools save both time and money when performing testsFeatures Insulation test range: 0.1 MΩ to 2000 MΩ Insulation test voltages: 500 V, 1000 V Repetitive or hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity Resistance: 0.01 Ω to 20.00 kΩ Save battery power with auto power off Read measurements easily with large, backlit display CAT IV 600 V overvoltage category rating for added user protection Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests One year warranty

Suppliers

Company
Product
Description
Supplier Links
1503 Insulation Resistance Tester - FL2427883 - InspectorTools
Ventura, CA, USA
1503 Insulation Resistance Tester
FL2427883
1503 Insulation Resistance Tester FL2427883
Standard Equipment Includes: Insulation tester Remote probe Test leads Test probes Alligator clips Holster User documentation The Fluke 1507 and 1503 Insulation Testers are compact, rugged, reliable, and easy to use. With their multiple test voltages, they are ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on these tools save both time and money when performing testsFeatures Insulation test range: 0.1 MΩ to 2000 MΩ Insulation test voltages: 500 V, 1000 V Repetitive or hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity Resistance: 0.01 Ω to 20.00 kΩ Save battery power with auto power off Read measurements easily with large, backlit display CAT IV 600 V overvoltage category rating for added user protection Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests One year warranty

Standard Equipment Includes:

  • Insulation tester
  • Remote probe
  • Test leads
  • Test probes
  • Alligator clips
  • Holster
  • User documentation

The Fluke 1507 and 1503 Insulation Testers are compact, rugged, reliable, and easy to use. With their multiple test voltages, they are ideal for many troubleshooting, commissioning, and preventative maintenance applications.
Additional features, like the remote probe on these tools save both time and money when performing testsFeatures

  • Insulation test range: 0.1 MΩ to 2000 MΩ
  • Insulation test voltages: 500 V, 1000 V
  • Repetitive or hard-to-reach testing is easy with the remote test probe
  • Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection
  • Auto-discharge of capacitive voltage for added user protection
  • AC/DC voltage: 0.1 V to 600 V
  • 200 mA Continuity
  • Resistance: 0.01 Ω to 20.00 kΩ
  • Save battery power with auto power off
  • Read measurements easily with large, backlit display
  • CAT IV 600 V overvoltage category rating for added user protection
  • Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work
  • Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests
  • One year warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Ground Resistance Testers
Product Number FL2427883
Product Name 1503 Insulation Resistance Tester
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite EZ (Vacuum Truck) -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details