InspectorTools 1200A 3-Phase Power Analyzer/Datalogger EX382100

Description
A 3-Phase Power Analyzer/Datalogger Features Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor Current measurements to 1200A and Voltage measurements to 600V MWH, MVAh, MVARh energy measurements Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000) Automatically logs up to 30,000 sets of measurements with 2GB SD memory card User-programmable sampling time from 2 to 7200 seconds
Description
A 3-Phase Power Analyzer/Datalogger Features Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor Current measurements to 1200A and Voltage measurements to 600V MWH, MVAh, MVARh energy measurements Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000) Automatically logs up to 30,000 sets of measurements with 2GB SD memory card User-programmable sampling time from 2 to 7200 seconds

Suppliers

Company
Product
Description
Supplier Links
1200A 3-Phase Power Analyzer/Datalogger - EX382100 - InspectorTools
Ventura, CA, USA
1200A 3-Phase Power Analyzer/Datalogger
EX382100
1200A 3-Phase Power Analyzer/Datalogger EX382100
A 3-Phase Power Analyzer/Datalogger Features Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor Current measurements to 1200A and Voltage measurements to 600V MWH, MVAh, MVARh energy measurements Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000) Automatically logs up to 30,000 sets of measurements with 2GB SD memory card User-programmable sampling time from 2 to 7200 seconds

A 3-Phase Power Analyzer/Datalogger


Features


  • Single phase, 3-phase/3-wire or 3-phase/4-wire systems
  • Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases)
  • Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor
  • Current measurements to 1200A and Voltage measurements to 600V
  • MWH, MVAh, MVARh energy measurements
  • Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000)
  • Automatically logs up to 30,000 sets of measurements with 2GB SD memory card
  • User-programmable sampling time from 2 to 7200 seconds
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Power Quality Analyzers and Monitors
Product Number EX382100
Product Name 1200A 3-Phase Power Analyzer/Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Analyzer - PCE-GPA 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 5 to 2000 amps
View Details
Power Quality Analysers - 2889854 - RS Components, Ltd.
Specs
Phase Single Phase
View Details