InspectorTools DM-III Multitest - Power Quality Recorders FL2731242

Description
Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures True RMS (TRMS) Measures and Records Broad Spectrum of Power Quality Parameters: AC Current, AC Voltage to 600V including Sags and Surges, Harmonics (THD and individual up to 49th), Active, Reactive and Apparent Power & Energy, Peak Demand, Power Factor, Frequency measurement, Phase sequence Compatible with wide range of Current Transducers Comes as a complete kit: CTs, Voltage Leads, Ground Probes & Leads, PC software and download cable are included with this product. Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, Sags and Surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the Dielectric Absorption Ratio Test Sensitive Ohmmeter for checking resistance of motor windings Selectable polarization of ohmmeter for checking grounding continuity Automatic voltmeter protects against misuse on hazardous energized systems
Description
Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures True RMS (TRMS) Measures and Records Broad Spectrum of Power Quality Parameters: AC Current, AC Voltage to 600V including Sags and Surges, Harmonics (THD and individual up to 49th), Active, Reactive and Apparent Power & Energy, Peak Demand, Power Factor, Frequency measurement, Phase sequence Compatible with wide range of Current Transducers Comes as a complete kit: CTs, Voltage Leads, Ground Probes & Leads, PC software and download cable are included with this product. Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, Sags and Surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the Dielectric Absorption Ratio Test Sensitive Ohmmeter for checking resistance of motor windings Selectable polarization of ohmmeter for checking grounding continuity Automatic voltmeter protects against misuse on hazardous energized systems

Suppliers

Company
Product
Description
Supplier Links
DM-III Multitest - Power Quality Recorders - FL2731242 - InspectorTools
Ventura, CA, USA
DM-III Multitest - Power Quality Recorders
FL2731242
DM-III Multitest - Power Quality Recorders FL2731242
Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures True RMS (TRMS) Measures and Records Broad Spectrum of Power Quality Parameters: AC Current, AC Voltage to 600V including Sags and Surges, Harmonics (THD and individual up to 49th), Active, Reactive and Apparent Power & Energy, Peak Demand, Power Factor, Frequency measurement, Phase sequence Compatible with wide range of Current Transducers Comes as a complete kit: CTs, Voltage Leads, Ground Probes & Leads, PC software and download cable are included with this product. Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, Sags and Surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the Dielectric Absorption Ratio Test Sensitive Ohmmeter for checking resistance of motor windings Selectable polarization of ohmmeter for checking grounding continuity Automatic voltmeter protects against misuse on hazardous energized systems

Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures

  • True RMS (TRMS)
  • Measures and Records Broad Spectrum of Power Quality Parameters: AC Current, AC Voltage to 600V including Sags and Surges, Harmonics (THD and individual up to 49th), Active, Reactive and Apparent Power & Energy, Peak Demand, Power Factor, Frequency measurement, Phase sequence
  • Compatible with wide range of Current Transducers
  • Comes as a complete kit: CTs, Voltage Leads, Ground Probes & Leads, PC software and download cable are included with this product.
  • Works with single and three phase systems (Y and Delta)
  • Detects and records voltage anomalies, Sags and Surges
  • Built in scope displays waveforms
  • Phase sequence indication
  • Records up to 64 parameters (single or three phase) simultaneously
  • Manual and programmable recording start
  • Password protection
  • Selectable fundamental frequency of 50 or 60 Hz
  • Special data compression system and user selectable rates allow recording from several hours to several years
  • Download capabilities, Windows compatible PC software
  • Displacement power factor for power factor correction determination
  • Line or battery powered
  • Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the Dielectric Absorption Ratio Test
  • Sensitive Ohmmeter for checking resistance of motor windings
  • Selectable polarization of ohmmeter for checking grounding continuity
  • Automatic voltmeter protects against misuse on hazardous energized systems
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Power Quality Analyzers and Monitors
Product Number FL2731242
Product Name DM-III Multitest - Power Quality Recorders
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analyser - PCE-PA 6500 R11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 0 to 80 amps
View Details