InspectorTools 1000A True RMS AC/DC Clamp-on Power Datalogger Kit EX382068

Description
A True RMS AC/DC Clamp-on Power Datalogger Kit Features 1000A Clamp measures 1f or 3f (phase) power to 600kW Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz Large 4-digit LCD with fast 40 seg. bargraph 25 point memory viewable on display Data Hold, Peak Hold, MIN/MAX and Auto Power Off Complete with meter, aligator clips, test leads, datalogger/RS-232 module and PC Software with cable
Description
A True RMS AC/DC Clamp-on Power Datalogger Kit Features 1000A Clamp measures 1f or 3f (phase) power to 600kW Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz Large 4-digit LCD with fast 40 seg. bargraph 25 point memory viewable on display Data Hold, Peak Hold, MIN/MAX and Auto Power Off Complete with meter, aligator clips, test leads, datalogger/RS-232 module and PC Software with cable

Suppliers

Company
Product
Description
Supplier Links
1000A True RMS AC/DC Clamp-on Power Datalogger Kit - EX382068 - InspectorTools
Ventura, CA, USA
1000A True RMS AC/DC Clamp-on Power Datalogger Kit
EX382068
1000A True RMS AC/DC Clamp-on Power Datalogger Kit EX382068
A True RMS AC/DC Clamp-on Power Datalogger Kit Features 1000A Clamp measures 1f or 3f (phase) power to 600kW Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz Large 4-digit LCD with fast 40 seg. bargraph 25 point memory viewable on display Data Hold, Peak Hold, MIN/MAX and Auto Power Off Complete with meter, aligator clips, test leads, datalogger/RS-232 module and PC Software with cable

A True RMS AC/DC Clamp-on Power Datalogger Kit


Features


  • 1000A Clamp measures 1f or 3f (phase) power to 600kW
  • Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz
  • Large 4-digit LCD with fast 40 seg. bargraph
  • 25 point memory viewable on display
  • Data Hold, Peak Hold, MIN/MAX and Auto Power Off
  • Complete with meter, aligator clips, test leads, datalogger/RS-232 module and PC Software with cable
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Power Quality Analyzers and Monitors
Product Number EX382068
Product Name 1000A True RMS AC/DC Clamp-on Power Datalogger Kit
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Power Analyzer - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 100 to 750 volts
Current Range 40 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details