- Converter, BS/CS Antenna Voltage Regulator IC 2 Output 14-HSSOP
POWER MANAGEMENT, 2 O/P, HSSOP-14; Supply Voltage:23V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:HSSOP; No. of Pins:14Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LV5636VH-MPB-H | 45W3394 |
| Product Name | Special Purpose Regulators | Power Management, 2 O/p, Hssop-14; Supply Voltage Onsemi |
| Type | SOP; SSOP; 14-LSSOP (0.173\", 4.40mm Width) + 2 Heat Tabs |