The LV56801P-E is a multi-power supply system IC designed for car audio and entertainment systems. It features four regulator outputs: a 3.3V output for microcontrollers with a maximum current of 200mA, an 8.0V output for CD drives with a maximum current of 1300mA, and adjustable outputs for illumination (8 to 12V, 300mA) and audio systems (8 to 9V, 300mA). Additionally, it includes two high-side switch systems with output currents of 350mA and 300mA, respectively. The device incorporates several protection features, including overcurrent, overvoltage (up to 21V), and overheat protection (typical at 175°C). It operates within a supply voltage range of 7.5V to 16V and can withstand ambient temperatures from -40°C to +85°C. The LV56801P-E is suitable for applications requiring reliable power regulation in automotive environments, making it a viable option for engineers working on car audio systems.
- Converter, Car Audio System Voltage Regulator IC 8 Output 15-HZIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LV56801P-E |
| Product Name | Special Purpose Regulators |
| Type | SIP; 15-SSIP Exposed Pad, Formed Leads |