Microsemi Corp. Special Purpose Regulators LX1665ACDW

Description
- Controller, Intel Pentium® II Voltage Regulator IC 2 Output 18-SOIC
Description
- Controller, Intel Pentium® II Voltage Regulator IC 2 Output 18-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1665ACDW is a monolithic switching regulator controller IC designed for high-performance adjustable power supply applications, particularly for advanced microprocessors. It features a programmable synchronous rectifier driver, allowing the main output voltage to be adjusted from 1.3V to 3.5V using a 5-bit code, which conforms to Intel specifications. The device supports fast transient response and high efficiency, typically achieving 85-90% efficiency even under loads exceeding 10A. The LX1665ACDW includes over-voltage protection (OVP) and a power good flag, which are essential for applications requiring output voltage monitoring and protection. It operates with a supply voltage of up to 25V and has a thermal resistance of 60°C/W in the 18-pin DIP package. The IC is suitable for various applications, including Pentium II and Deschutes processor supplies, and can drive either synchronous or non-synchronous output stages. Engineers considering this product should note its capability to eliminate the need for expensive current sense resistors due to its current-sensing mechanism, which can utilize PCB trace resistance or the parasitic resistance of the main inductor. The device also offers soft-start capability and a modulated, constant off-time architecture for simplified system design.

Datasheet Summary
Powered by GS/AI

The LX1665ACDW is a monolithic switching regulator controller IC designed for high-performance adjustable power supply applications, particularly for advanced microprocessors. It features a programmable synchronous rectifier driver, allowing the main output voltage to be adjusted from 1.3V to 3.5V using a 5-bit code, which conforms to Intel specifications. The device supports fast transient response and high efficiency, typically achieving 85-90% efficiency even under loads exceeding 10A. The LX1665ACDW includes over-voltage protection (OVP) and a power good flag, which are essential for applications requiring output voltage monitoring and protection. It operates with a supply voltage of up to 25V and has a thermal resistance of 60°C/W in the 18-pin DIP package. The IC is suitable for various applications, including Pentium II and Deschutes processor supplies, and can drive either synchronous or non-synchronous output stages. Engineers considering this product should note its capability to eliminate the need for expensive current sense resistors due to its current-sensing mechanism, which can utilize PCB trace resistance or the parasitic resistance of the main inductor. The device also offers soft-start capability and a modulated, constant off-time architecture for simplified system design.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - LX1665ACDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
LX1665ACDW
Special Purpose Regulators LX1665ACDW
- Controller, Intel Pentium® II Voltage Regulator IC 2 Output 18-SOIC

- Controller, Intel Pentium® II Voltage Regulator IC 2 Output 18-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LX1665ACDW
Product Name Special Purpose Regulators
Type SOIC; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details