onsemi PMIC - PMIC - Battery Management - LV51138T-TLM-E LV51138T-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924636-LV51138T-TLM- E Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LV511 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924636-LV51138T-TLM- E Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LV511 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LV51138T-TLM-E - 924636-LV51138T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LV51138T-TLM-E
924636-LV51138T-TLM-E
PMIC - PMIC - Battery Management - LV51138T-TLM-E 924636-LV51138T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 924636-LV51138T-TLM- E Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LV511 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 924636-LV51138T-TLM-E
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV511
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - LV51138T-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
LV51138T-TLM-E
Battery Management LV51138T-TLM-E
Battery Battery Protection IC Lithium Ion 8-MSOP

Battery Battery Protection IC Lithium Ion 8-MSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - LV51138T-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
LV51138T-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management LV51138T-TLM-E
IC BATT PROT LI-ION 2CELL 8MSOP

IC BATT PROT LI-ION 2CELL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 924636-LV51138T-TLM-E LV51138T-TLM-E LV51138T-TLM-E
Product Name PMIC - PMIC - Battery Management - LV51138T-TLM-E Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details