Microsemi Corp. PMIC - PMIC - Power Supply Controllers, Monitors - LX1571CM LX1571CM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784766-LX1571CM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Secondary-Side Controller Operating Supply Voltage: 10 V ~ 40 V Part Status: Obsolete(EOL) Family Name: LX1571 Categories: Integrated Circuits (ICs) Operating Supply Current: 18mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LX1571CDMT; LX1571CDM-TR; LX1571CDM; LX1571CMT; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784766-LX1571CM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Secondary-Side Controller Operating Supply Voltage: 10 V ~ 40 V Part Status: Obsolete(EOL) Family Name: LX1571 Categories: Integrated Circuits (ICs) Operating Supply Current: 18mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LX1571CDMT; LX1571CDM-TR; LX1571CDM; LX1571CMT; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LX1571CM - 784766-LX1571CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LX1571CM
784766-LX1571CM
PMIC - PMIC - Power Supply Controllers, Monitors - LX1571CM 784766-LX1571CM
Manufacturer: Microsemi Corporation Win Source Part Number: 784766-LX1571CM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Secondary-Side Controller Operating Supply Voltage: 10 V ~ 40 V Part Status: Obsolete(EOL) Family Name: LX1571 Categories: Integrated Circuits (ICs) Operating Supply Current: 18mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LX1571CDMT; LX1571CDM-TR; LX1571CDM; LX1571CMT; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 784766-LX1571CM
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Applications: Secondary-Side Controller
Operating Supply Voltage: 10 V ~ 40 V
Part Status: Obsolete(EOL)
Family Name: LX1571
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18mA
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LX1571CDMT; LX1571CDM-TR; LX1571CDM; LX1571CMT;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - LX1571CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LX1571CM
Power Supply Controllers, Monitors LX1571CM
Power Supply Controller Secondary-Side Controller 8-DIP

Power Supply Controller Secondary-Side Controller 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 784766-LX1571CM LX1571CM
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LX1571CM Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers