onsemi PMIC - PMIC - Power Management - Specialized - LTA1006 LTA1006

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924328-LTA1006 Series: * Features: PMIC Package: Bulk Part Status: Obsolete Family Name: LTA10 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924328-LTA1006 Series: * Features: PMIC Package: Bulk Part Status: Obsolete Family Name: LTA10 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTA1006 - 924328-LTA1006 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTA1006
924328-LTA1006
PMIC - PMIC - Power Management - Specialized - LTA1006 924328-LTA1006
Manufacturer: ON Semiconductor Win Source Part Number: 924328-LTA1006 Series: * Features: PMIC Package: Bulk Part Status: Obsolete Family Name: LTA10 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: ON Semiconductor
Win Source Part Number: 924328-LTA1006
Series: *
Features: PMIC
Package: Bulk
Part Status: Obsolete
Family Name: LTA10
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable

Buy Now
Power Management - Specialized - LTA1006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LTA1006
Power Management - Specialized LTA1006
PMIC

PMIC

Buy Now
Power Management - Specialized - LTA1006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LTA1006
Power Management - Specialized LTA1006
PMIC

PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 924328-LTA1006 LTA1006
Product Name PMIC - PMIC - Power Management - Specialized - LTA1006 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details