Microsemi Corp. PMIC - PMIC - Power Supply Controllers, Monitors - LX1570IDM LX1570IDM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784765-LX1570IDM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Operating Supply Voltage: 10 V ~ 40 V Part Status: Obsolete(EOL) Family Name: LX1570 Categories: Integrated Circuits (ICs) Operating Supply Current: 18mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LX1570IM; LX1570IDMT; LX1570IDM-TR; LX1570CDM; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784765-LX1570IDM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Operating Supply Voltage: 10 V ~ 40 V Part Status: Obsolete(EOL) Family Name: LX1570 Categories: Integrated Circuits (ICs) Operating Supply Current: 18mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LX1570IM; LX1570IDMT; LX1570IDM-TR; LX1570CDM; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LX1570IDM - 784765-LX1570IDM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LX1570IDM
784765-LX1570IDM
PMIC - PMIC - Power Supply Controllers, Monitors - LX1570IDM 784765-LX1570IDM
Manufacturer: Microsemi Corporation Win Source Part Number: 784765-LX1570IDM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Operating Supply Voltage: 10 V ~ 40 V Part Status: Obsolete(EOL) Family Name: LX1570 Categories: Integrated Circuits (ICs) Operating Supply Current: 18mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LX1570IM; LX1570IDMT; LX1570IDM-TR; LX1570CDM; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 784765-LX1570IDM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Secondary-Side Controller
Operating Supply Voltage: 10 V ~ 40 V
Part Status: Obsolete(EOL)
Family Name: LX1570
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LX1570IM; LX1570IDMT; LX1570IDM-TR; LX1570CDM;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - LX1570IDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LX1570IDM
Power Supply Controllers, Monitors LX1570IDM
Power Supply Controller Secondary-Side Controller 8-SOIC

Power Supply Controller Secondary-Side Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 784765-LX1570IDM LX1570IDM
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LX1570IDM Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details