Mile-X Equipment, Inc. Jet J-41002 2" x 42" Belt, 8" Disc Sander JETJ41002

Description
Jet J-41002 Belt Sander 2" x 42" Bench Belt and Disc Sander - J-41002 Features Deluxe miter gauge that turns and locks for common angles, 45° both left and right Hinged idler wheel cover Abrasive belt unit does the work of a jig saw, coping saw or hand file while removing material and finishing at the same time, allows the operator to get into small openings, plus handle odd shapes and angles Allows for sanding, grinding or finishing of outside, curves or odd shaped work pieces on the belt Grind, sand or finish large work pieces on the disc unit fast and efficiently, combined with the tilting table, the operator has the advantage of chamfering or beveling, table is slotted to accept miter gauge Delivers sharper, faster cutting actionl; easy belt changes with a variety of grit belts, keeps the machine cool, so one can comple a wide range of jobs When using non-woven synthetic belts, the operator can blend, polish, buff or finish metal surfaces in addition to defuzzing wood surfaces Deluxe miter gauge Cast iron tilting table Cast construction Heavy duty steel base and rubber feet Removable platen Dust deflector and chute
Description
Jet J-41002 Belt Sander 2" x 42" Bench Belt and Disc Sander - J-41002 Features Deluxe miter gauge that turns and locks for common angles, 45° both left and right Hinged idler wheel cover Abrasive belt unit does the work of a jig saw, coping saw or hand file while removing material and finishing at the same time, allows the operator to get into small openings, plus handle odd shapes and angles Allows for sanding, grinding or finishing of outside, curves or odd shaped work pieces on the belt Grind, sand or finish large work pieces on the disc unit fast and efficiently, combined with the tilting table, the operator has the advantage of chamfering or beveling, table is slotted to accept miter gauge Delivers sharper, faster cutting actionl; easy belt changes with a variety of grit belts, keeps the machine cool, so one can comple a wide range of jobs When using non-woven synthetic belts, the operator can blend, polish, buff or finish metal surfaces in addition to defuzzing wood surfaces Deluxe miter gauge Cast iron tilting table Cast construction Heavy duty steel base and rubber feet Removable platen Dust deflector and chute

Suppliers

Company
Product
Description
Supplier Links
Jet J-41002 2
Coldwater, OH, USA
Jet J-41002 2" x 42" Belt, 8" Disc Sander
JETJ41002
Jet J-41002 2" x 42" Belt, 8" Disc Sander JETJ41002
Jet J-41002 Belt Sander 2" x 42" Bench Belt and Disc Sander - J-41002 Features Deluxe miter gauge that turns and locks for common angles, 45° both left and right Hinged idler wheel cover Abrasive belt unit does the work of a jig saw, coping saw or hand file while removing material and finishing at the same time, allows the operator to get into small openings, plus handle odd shapes and angles Allows for sanding, grinding or finishing of outside, curves or odd shaped work pieces on the belt Grind, sand or finish large work pieces on the disc unit fast and efficiently, combined with the tilting table, the operator has the advantage of chamfering or beveling, table is slotted to accept miter gauge Delivers sharper, faster cutting actionl; easy belt changes with a variety of grit belts, keeps the machine cool, so one can comple a wide range of jobs When using non-woven synthetic belts, the operator can blend, polish, buff or finish metal surfaces in addition to defuzzing wood surfaces Deluxe miter gauge Cast iron tilting table Cast construction Heavy duty steel base and rubber feet Removable platen Dust deflector and chute

Jet J-41002 Belt Sander

2" x 42" Bench Belt and Disc Sander - J-41002

Features

  • Deluxe miter gauge that turns and locks for common angles, 45° both left and right
  • Hinged idler wheel cover
  • Abrasive belt unit does the work of a jig saw, coping saw or hand file while removing material and finishing at the same time, allows the operator to get into small openings, plus handle odd shapes and angles
  • Allows for sanding, grinding or finishing of outside, curves or odd shaped work pieces on the belt
  • Grind, sand or finish large work pieces on the disc unit fast and efficiently, combined with the tilting table, the operator has the advantage of chamfering or beveling, table is slotted to accept miter gauge
  • Delivers sharper, faster cutting actionl; easy belt changes with a variety of grit belts, keeps the machine cool, so one can comple a wide range of jobs
  • When using non-woven synthetic belts, the operator can blend, polish, buff or finish metal surfaces in addition to defuzzing wood surfaces
  • Deluxe miter gauge
  • Cast iron tilting table
  • Cast construction
  • Heavy duty steel base and rubber feet
  • Removable platen
  • Dust deflector and chute
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Sanders and Sanding Machines
Product Number JETJ41002
Product Name Jet J-41002 2" x 42" Belt, 8" Disc Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld; Portable
View Details
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details
Angle Sander - RA14S-125PA5 - ATA Group
Specs
Type Sanders
Rotary Speed 9000 rpm
Power Source Air
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details