Mile-X Equipment, Inc. Baldor 248-183TD Combination Abrasive Belt Sander/Grinder BAL248183TD

Description
Baldor Combination Abrasive Belt Sander/Grinder (3 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several options when it comes to industrial belt sanders, fixed and tiltable belts, grinder/sanders and even an adjustable speed sander for increased flexibility. All units come with a base mounted on/off switch and one 2" x 48" 80 grit belt. Features: Industrial abrasive belt sander Three position tiltable 1 ½ horsepower Single and three phase Belt size 2" x 48" 80 grit Shipping Weight: 128 lbs UL Agency Approval Factory connected for 208-230 volts, no power cord Supplied with 8" x 1" x ¾" 36 grit wheel and 80 grit belt Applications: Baldor's Industrial Belt Grinders are used for fast material removal when shaping and deburing objects.
Description
Baldor Combination Abrasive Belt Sander/Grinder (3 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several options when it comes to industrial belt sanders, fixed and tiltable belts, grinder/sanders and even an adjustable speed sander for increased flexibility. All units come with a base mounted on/off switch and one 2" x 48" 80 grit belt. Features: Industrial abrasive belt sander Three position tiltable 1 ½ horsepower Single and three phase Belt size 2" x 48" 80 grit Shipping Weight: 128 lbs UL Agency Approval Factory connected for 208-230 volts, no power cord Supplied with 8" x 1" x ¾" 36 grit wheel and 80 grit belt Applications: Baldor's Industrial Belt Grinders are used for fast material removal when shaping and deburing objects.

Suppliers

Company
Product
Description
Supplier Links
Baldor 248-183TD Combination Abrasive Belt Sander/Grinder - BAL248183TD - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor 248-183TD Combination Abrasive Belt Sander/Grinder
BAL248183TD
Baldor 248-183TD Combination Abrasive Belt Sander/Grinder BAL248183TD
Baldor Combination Abrasive Belt Sander/Grinder (3 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several options when it comes to industrial belt sanders, fixed and tiltable belts, grinder/sanders and even an adjustable speed sander for increased flexibility. All units come with a base mounted on/off switch and one 2" x 48" 80 grit belt. Features: Industrial abrasive belt sander Three position tiltable 1 ½ horsepower Single and three phase Belt size 2" x 48" 80 grit Shipping Weight: 128 lbs UL Agency Approval Factory connected for 208-230 volts, no power cord Supplied with 8" x 1" x ¾" 36 grit wheel and 80 grit belt Applications: Baldor's Industrial Belt Grinders are used for fast material removal when shaping and deburing objects.

Baldor Combination Abrasive Belt Sander/Grinder (3 PH)

This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Baldor offers several options when it comes to industrial belt sanders, fixed and tiltable belts, grinder/sanders and even an adjustable speed sander for increased flexibility. All units come with a base mounted on/off switch and one 2" x 48" 80 grit belt.

Features:

  • Industrial abrasive belt sander
  • Three position tiltable
  • 1 ½ horsepower
  • Single and three phase
  • Belt size 2" x 48" 80 grit
  • Shipping Weight: 128 lbs
  • UL Agency Approval
  • Factory connected for 208-230 volts, no power cord
  • Supplied with 8" x 1" x ¾" 36 grit wheel and 80 grit belt

Applications:

Baldor's Industrial Belt Grinders are used for fast material removal when shaping and deburing objects.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Sanders and Sanding Machines
Product Number BAL248183TD
Product Name Baldor 248-183TD Combination Abrasive Belt Sander/Grinder
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Extended Angle Sander - G3 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
LXOB01Z - 18V LXT® Lithium-Ion Cordless 5" Random Orbit Sander (Tool Only) - LXOB01Z - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
BOA Pneumatic Pipe Sander - LRP 1503 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details