KNF Neuberger, Inc. Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual and analog controls. Highlights Flow Rate: 0.2–1.3 l/min Pressure (max.): 1 bar (rel.)... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual and analog controls. Highlights Flow Rate: 0.2–1.3 l/min Pressure (max.): 4 bar (rel.)... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual and analog controls. Highlights Flow Rate: 0.5–3 l/min Pressure (max.): 1 bar (rel.)... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual and analog controls. Highlights Flow Rate: 0.5–3 l/min Pressure (max.): 4 bar (rel.)... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate with LED indicator. Highlights Flow Rate: 0.2–1.3 l/min Pressure (max.): 1... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate with LED indicator. Highlights Flow Rate: 0.2–1.3 l/min Pressure (max.): 4... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate with LED indicator. Highlights Flow Rate: 0.5–3 l/min Pressure (max.): 1... | |
| Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate with LED indicator. Highlights Flow Rate: 0.5–3 l/min Pressure (max.): 4... | |
| KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type,... | |
| KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control,... | |
| KNF diaphragm gas-sampling pumps are extremely compact with patented technology that guarantees high performance. Highlights Flow Rate (max.): 5 l/min Pressure (max.): 3 bar (rel.) Vacuum (max.): 230 mbar (abs.)... | |
| KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. | |
| KNF diaphragm liquid pumps for hazardous locations are simple in design, durable, and perform their function without the need for flexible tubing or compressed air with their associated drawbacks. They... | |
| Liquid dosing/metering diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual, analog, and RS-232 controls with LCD graphic display. Highlights Flow Rate: 0.03–20 ml/min Pressure (max.):... | |
| Liquid dosing/metering diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual, analog, and RS-232 controls with LCD graphic display. Highlights Flow Rate: 1–100 ml/min Pressure (max.):... | |
| Liquid dosing/metering diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate and dosing volume with LCD graphic display. Highlights Flow Rate: 0.03–20 ml/min Pressure... | |
| Liquid dosing/metering diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate and dosing volume with LCD graphic display. Highlights Flow Rate: 1–100 ml/min Pressure... |