KNF Neuberger, Inc. Diaphragm Gas Pump UN 86

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 6.5 l/min Pressure (max.): 2.5 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Contamination free transfer Excellent reliability Self priming Can run dry Digitally adjustable motor Special Features Diaphragm pump Applications Gas analytics Medical equipment Analytical instruments Lab equipment Agriculture Emission monitoring Food & beverage industry Security and defense Cleaning and disinfection
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 6.5 l/min Pressure (max.): 2.5 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Contamination free transfer Excellent reliability Self priming Can run dry Digitally adjustable motor Special Features Diaphragm pump Applications Gas analytics Medical equipment Analytical instruments Lab equipment Agriculture Emission monitoring Food & beverage industry Security and defense Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - UN 86 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
UN 86
Diaphragm Gas Pump UN 86
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 6.5 l/min Pressure (max.): 2.5 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Contamination free transfer Excellent reliability Self priming Can run dry Digitally adjustable motor Special Features Diaphragm pump Applications Gas analytics Medical equipment Analytical instruments Lab equipment Agriculture Emission monitoring Food & beverage industry Security and defense Cleaning and disinfection

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 6.5 l/min
  • Pressure (max.): 2.5 bar (rel.)
  • Vacuum (max.): 100 mbar (abs.)

Benefits

  • Contamination free transfer
  • Excellent reliability
  • Self priming
  • Can run dry
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Gas analytics
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Agriculture
  • Emission monitoring
  • Food & beverage industry
  • Security and defense
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number UN 86
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
12B9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details