KNF Neuberger, Inc. Diaphragm Liquid Pump FP 1.7

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.07 l/min Pressure (max.): 6 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Digitally adjustable motor Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Highly resistant to aggressive media Self priming FDA-approved materials available Adjustable performance Special Features Low pulsation NSF certified Applications Analytical instruments Cleaning and disinfection Emission monitoring Inkjet printing Semi-conductors Medical equipment Food & beverage industry Fuel cells
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.07 l/min Pressure (max.): 6 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Digitally adjustable motor Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Highly resistant to aggressive media Self priming FDA-approved materials available Adjustable performance Special Features Low pulsation NSF certified Applications Analytical instruments Cleaning and disinfection Emission monitoring Inkjet printing Semi-conductors Medical equipment Food & beverage industry Fuel cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FP 1.7 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FP 1.7
Diaphragm Liquid Pump FP 1.7
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.07 l/min Pressure (max.): 6 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Digitally adjustable motor Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Highly resistant to aggressive media Self priming FDA-approved materials available Adjustable performance Special Features Low pulsation NSF certified Applications Analytical instruments Cleaning and disinfection Emission monitoring Inkjet printing Semi-conductors Medical equipment Food & beverage industry Fuel cells

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.07 l/min
  • Pressure (max.): 6 bar (rel.)
  • Suction Height (max.): 2 mH₂O

Benefits

  • Digitally adjustable motor
  • Excellent reliability
  • High performance-to-size ratio
  • Low sound level
  • Contamination free transfer
  • Highly resistant to aggressive media
  • Self priming
  • FDA-approved materials available
  • Adjustable performance

Special Features

  • Low pulsation
  • NSF certified

Applications

  • Analytical instruments
  • Cleaning and disinfection
  • Emission monitoring
  • Inkjet printing
  • Semi-conductors
  • Medical equipment
  • Food & beverage industry
  • Fuel cells
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FP 1.7
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details