KNF Neuberger, Inc. Diaphragm Gas Pump N 936.3

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 35 mbar (abs.) Benefits Highly resistant to aggressive media Excellent reliability High performance-to-size ratio Special Features Diaphragm pump Applications Analytical instruments Medical equipment Gas analytics Fuel cells
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 35 mbar (abs.) Benefits Highly resistant to aggressive media Excellent reliability High performance-to-size ratio Special Features Diaphragm pump Applications Analytical instruments Medical equipment Gas analytics Fuel cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 936.3 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 936.3
Diaphragm Gas Pump N 936.3
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 35 mbar (abs.) Benefits Highly resistant to aggressive media Excellent reliability High performance-to-size ratio Special Features Diaphragm pump Applications Analytical instruments Medical equipment Gas analytics Fuel cells

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 36 l/min
  • Pressure (max.): 0.5 bar (rel.)
  • Vacuum (max.): 35 mbar (abs.)

Benefits

  • Highly resistant to aggressive media
  • Excellent reliability
  • High performance-to-size ratio

Special Features

  • Diaphragm pump

Applications

  • Analytical instruments
  • Medical equipment
  • Gas analytics
  • Fuel cells
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 936.3
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details