KNF Neuberger, Inc. Diaphragm Liquid Pump FP 7

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.07 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Can run dry Low pulsation Excellent reliability Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Adjustable performance Digitally adjustable motor Special Features Low pulsation High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Food & beverage industry Fuel cells Cleaning and disinfection Semi-conductors Emission monitoring
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.07 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Can run dry Low pulsation Excellent reliability Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Adjustable performance Digitally adjustable motor Special Features Low pulsation High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Food & beverage industry Fuel cells Cleaning and disinfection Semi-conductors Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FP 7 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FP 7
Diaphragm Liquid Pump FP 7
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.07 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Can run dry Low pulsation Excellent reliability Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Adjustable performance Digitally adjustable motor Special Features Low pulsation High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Food & beverage industry Fuel cells Cleaning and disinfection Semi-conductors Emission monitoring

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.07 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 2 mH₂O

Benefits

  • Can run dry
  • Low pulsation
  • Excellent reliability
  • Low sound level
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Adjustable performance
  • Digitally adjustable motor

Special Features

  • Low pulsation
  • High IP class (>44)
  • NSF certified

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Food & beverage industry
  • Fuel cells
  • Cleaning and disinfection
  • Semi-conductors
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FP 7
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details