KNF Neuberger, Inc. Diaphragm Liquid Pump NF 25

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.25 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Available with integrated pressure relief valve Excellent reliability High performance-to-size ratio Contamination free transfer Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Climate technology Inkjet printing Medical equipment Analytical instruments Lab equipment Automotive Food & beverage industry Semi-conductors Cleaning and disinfection
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.25 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Available with integrated pressure relief valve Excellent reliability High performance-to-size ratio Contamination free transfer Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Climate technology Inkjet printing Medical equipment Analytical instruments Lab equipment Automotive Food & beverage industry Semi-conductors Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - NF 25 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
NF 25
Diaphragm Liquid Pump NF 25
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.25 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Available with integrated pressure relief valve Excellent reliability High performance-to-size ratio Contamination free transfer Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Climate technology Inkjet printing Medical equipment Analytical instruments Lab equipment Automotive Food & beverage industry Semi-conductors Cleaning and disinfection

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.25 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 3 mH₂O

Benefits

  • Available with integrated pressure relief valve
  • Excellent reliability
  • High performance-to-size ratio
  • Contamination free transfer
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Digitally adjustable motor
  • Adjustable performance

Applications

  • Climate technology
  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Automotive
  • Food & beverage industry
  • Semi-conductors
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NF 25
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details