KNF Neuberger, Inc. Diaphragm Gas Pump N 024

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 18 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Diaphragm pump Hot gases High IP class (>44) Applications Agriculture Analytical instruments Automotive Chemical industry Gas analytics Emission monitoring
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 18 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Diaphragm pump Hot gases High IP class (>44) Applications Agriculture Analytical instruments Automotive Chemical industry Gas analytics Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 024 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 024
Diaphragm Gas Pump N 024
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 18 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Diaphragm pump Hot gases High IP class (>44) Applications Agriculture Analytical instruments Automotive Chemical industry Gas analytics Emission monitoring

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 18 l/min
  • Pressure (max.): 1.5 bar (rel.)
  • Vacuum (max.): 200 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Highly resistant to aggressive media

Special Features

  • Diaphragm pump
  • Hot gases
  • High IP class (>44)

Applications

  • Agriculture
  • Analytical instruments
  • Automotive
  • Chemical industry
  • Gas analytics
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 024
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 4.752 GPM (18.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details