KNF Neuberger, Inc. Diaphragm Gas Pump NMP 03

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 0.33 l/min Pressure (max.): 0.33 bar (rel.) Vacuum (max.): 600 mbar (abs.) Benefits Highly resistant to aggressive media Excellent reliability High performance-to-size ratio Contamination free transfer Low sound level Maintenance-free Adjustable performance Can run dry Digitally adjustable motor Special Features Diaphragm pump Applications Gas analytics Automotive Analytical instruments Medical equipment Emission monitoring Food & beverage industry Security and defense Inkjet printing Lab equipment
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 0.33 l/min Pressure (max.): 0.33 bar (rel.) Vacuum (max.): 600 mbar (abs.) Benefits Highly resistant to aggressive media Excellent reliability High performance-to-size ratio Contamination free transfer Low sound level Maintenance-free Adjustable performance Can run dry Digitally adjustable motor Special Features Diaphragm pump Applications Gas analytics Automotive Analytical instruments Medical equipment Emission monitoring Food & beverage industry Security and defense Inkjet printing Lab equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - NMP 03 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
NMP 03
Diaphragm Gas Pump NMP 03
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 0.33 l/min Pressure (max.): 0.33 bar (rel.) Vacuum (max.): 600 mbar (abs.) Benefits Highly resistant to aggressive media Excellent reliability High performance-to-size ratio Contamination free transfer Low sound level Maintenance-free Adjustable performance Can run dry Digitally adjustable motor Special Features Diaphragm pump Applications Gas analytics Automotive Analytical instruments Medical equipment Emission monitoring Food & beverage industry Security and defense Inkjet printing Lab equipment

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 0.33 l/min
  • Pressure (max.): 0.33 bar (rel.)
  • Vacuum (max.): 600 mbar (abs.)

Benefits

  • Highly resistant to aggressive media
  • Excellent reliability
  • High performance-to-size ratio
  • Contamination free transfer
  • Low sound level
  • Maintenance-free
  • Adjustable performance
  • Can run dry
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Gas analytics
  • Automotive
  • Analytical instruments
  • Medical equipment
  • Emission monitoring
  • Food & beverage industry
  • Security and defense
  • Inkjet printing
  • Lab equipment
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NMP 03
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details