KNF Neuberger, Inc. Diaphragm Gas Pump NMS 030

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 12 l/min Pressure (max.): 0.2 bar (rel.) Vacuum (max.): 220 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Can run dry Adjustable performance Digitally adjustable motor Special Features Diaphragm pump Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Agriculture Automotive Climate technology Gas analytics Emission monitoring Food & beverage industry Security and defense Vacuum technology Fuel cells Cleaning and disinfection
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 12 l/min Pressure (max.): 0.2 bar (rel.) Vacuum (max.): 220 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Can run dry Adjustable performance Digitally adjustable motor Special Features Diaphragm pump Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Agriculture Automotive Climate technology Gas analytics Emission monitoring Food & beverage industry Security and defense Vacuum technology Fuel cells Cleaning and disinfection
Datasheet
Datasheet Summary
Powered by GS/AI

The KNF Neuberger NMS 030 diaphragm gas pump is designed for efficient gas transfer and vacuum generation without contaminating the media. It features a maximum flow rate of 12 l/min, an ultimate vacuum of 220 mbar abs., and operates at a maximum pressure of 0.2 bar g. The pump is available in 12V and 24V configurations, utilizing a brushless DC motor with a current draw of up to 0.9 A for the 12V model and 0.55 A for the 24V model. Constructed with high chemical resistance materials, including EPDM for the diaphragm and valves, the NMS 030 is suitable for a variety of applications such as medical devices, analytical equipment, and emission measurement. It is maintenance-free, offers low sound levels, and can be installed in any position. The pump is also customizable to meet specific customer requirements, making it a versatile choice for engineers seeking reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The KNF Neuberger NMS 030 diaphragm gas pump is designed for efficient gas transfer and vacuum generation without contaminating the media. It features a maximum flow rate of 12 l/min, an ultimate vacuum of 220 mbar abs., and operates at a maximum pressure of 0.2 bar g. The pump is available in 12V and 24V configurations, utilizing a brushless DC motor with a current draw of up to 0.9 A for the 12V model and 0.55 A for the 24V model. Constructed with high chemical resistance materials, including EPDM for the diaphragm and valves, the NMS 030 is suitable for a variety of applications such as medical devices, analytical equipment, and emission measurement. It is maintenance-free, offers low sound levels, and can be installed in any position. The pump is also customizable to meet specific customer requirements, making it a versatile choice for engineers seeking reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - NMS 030 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
NMS 030
Diaphragm Gas Pump NMS 030
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 12 l/min Pressure (max.): 0.2 bar (rel.) Vacuum (max.): 220 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Can run dry Adjustable performance Digitally adjustable motor Special Features Diaphragm pump Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Agriculture Automotive Climate technology Gas analytics Emission monitoring Food & beverage industry Security and defense Vacuum technology Fuel cells Cleaning and disinfection

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 12 l/min
  • Pressure (max.): 0.2 bar (rel.)
  • Vacuum (max.): 220 mbar (abs.)

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Low sound level
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Can run dry
  • Adjustable performance
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Agriculture
  • Automotive
  • Climate technology
  • Gas analytics
  • Emission monitoring
  • Food & beverage industry
  • Security and defense
  • Vacuum technology
  • Fuel cells
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NMS 030
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details