KNF Neuberger, Inc. Diaphragm Gas Pump UN 726 Ex

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 20 l/min Pressure (max.): 0 bar (rel.) Vacuum (max.): 46 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Diaphragm pump Ex-proof Applications Analytical instruments Gas analytics Chemical industry Vacuum technology
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 20 l/min Pressure (max.): 0 bar (rel.) Vacuum (max.): 46 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Diaphragm pump Ex-proof Applications Analytical instruments Gas analytics Chemical industry Vacuum technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - UN 726 Ex - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
UN 726 Ex
Diaphragm Gas Pump UN 726 Ex
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 20 l/min Pressure (max.): 0 bar (rel.) Vacuum (max.): 46 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Diaphragm pump Ex-proof Applications Analytical instruments Gas analytics Chemical industry Vacuum technology

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 20 l/min
  • Pressure (max.): 0 bar (rel.)
  • Vacuum (max.): 46 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Highly resistant to aggressive media

Special Features

  • Diaphragm pump
  • Ex-proof

Applications

  • Analytical instruments
  • Gas analytics
  • Chemical industry
  • Vacuum technology
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number UN 726 Ex
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 0.0 psi (0.0 m of Water)
Liquid Flow 5.280 GPM (20.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 1218587 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Power Source 100 to 230 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details