KNF Neuberger, Inc. Diaphragm Gas Pump N 816

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 2 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Excellent reliability Contamination free transfer Adjustable performance Low sound level Digitally adjustable motor Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Cleaning and disinfection
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 2 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Excellent reliability Contamination free transfer Adjustable performance Low sound level Digitally adjustable motor Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 816 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 816
Diaphragm Gas Pump N 816
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 2 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Excellent reliability Contamination free transfer Adjustable performance Low sound level Digitally adjustable motor Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Cleaning and disinfection

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 16 l/min
  • Pressure (max.): 2 bar (rel.)
  • Vacuum (max.): 100 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Adjustable performance
  • Low sound level
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Agriculture
  • Climate technology
  • Food & beverage industry
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 816
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details