KNF Neuberger, Inc. Diaphragm Liquid Pump FL 10

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.1 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Single-stroke dispensing Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Fuel cells Cleaning and disinfection
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.1 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Single-stroke dispensing Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Fuel cells Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FL 10 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FL 10
Diaphragm Liquid Pump FL 10
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.1 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 2 mH₂O Benefits Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Single-stroke dispensing Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Fuel cells Cleaning and disinfection

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.1 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 2 mH₂O

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • NSF certified
  • Single-stroke dispensing
  • Flow-tight in Off mode (NC valve)
  • Adjustable performance

Special Features

  • High IP class (>44)
  • NSF certified

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Fuel cells
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FL 10
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details