KNF Neuberger, Inc. Diaphragm Gas Pump N 816.3

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 15 mbar (abs.) Benefits Excellent reliability Contamination free transfer Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Cleaning and disinfection
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 15 mbar (abs.) Benefits Excellent reliability Contamination free transfer Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 816.3 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 816.3
Diaphragm Gas Pump N 816.3
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 15 mbar (abs.) Benefits Excellent reliability Contamination free transfer Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Cleaning and disinfection

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 16 l/min
  • Pressure (max.): 0.5 bar (rel.)
  • Vacuum (max.): 15 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer

Special Features

  • Diaphragm pump

Applications

  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Agriculture
  • Climate technology
  • Food & beverage industry
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 816.3
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details