KNF Neuberger, Inc. Diaphragm Gas Pump UNMS 020

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 1.7 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 500 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Adjustable performance Can run dry Highly resistant to aggressive media Digitally adjustable motor Special Features Diaphragm pump Applications Emission monitoring Inkjet printing Medical equipment Analytical instruments Agriculture Automotive Climate technology Gas analytics Food & beverage industry Security and defense
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 1.7 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 500 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Adjustable performance Can run dry Highly resistant to aggressive media Digitally adjustable motor Special Features Diaphragm pump Applications Emission monitoring Inkjet printing Medical equipment Analytical instruments Agriculture Automotive Climate technology Gas analytics Food & beverage industry Security and defense
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - UNMS 020 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
UNMS 020
Diaphragm Gas Pump UNMS 020
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 1.7 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 500 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Adjustable performance Can run dry Highly resistant to aggressive media Digitally adjustable motor Special Features Diaphragm pump Applications Emission monitoring Inkjet printing Medical equipment Analytical instruments Agriculture Automotive Climate technology Gas analytics Food & beverage industry Security and defense

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 1.7 l/min
  • Pressure (max.): 0.5 bar (rel.)
  • Vacuum (max.): 500 mbar (abs.)

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Low sound level
  • Contamination free transfer
  • Maintenance-free
  • Adjustable performance
  • Can run dry
  • Highly resistant to aggressive media
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Emission monitoring
  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Agriculture
  • Automotive
  • Climate technology
  • Gas analytics
  • Food & beverage industry
  • Security and defense
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number UNMS 020
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
W Series Aluminum Pumps - W300 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 194 F (90 C)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details