KNF Neuberger, Inc. Diaphragm Liquid Pump NFB 5

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.08 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Emission monitoring
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.08 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - NFB 5 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
NFB 5
Diaphragm Liquid Pump NFB 5
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.08 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Emission monitoring

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.08 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 3 mH₂O

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Digitally adjustable motor
  • Adjustable performance

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NFB 5
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details