KNF Neuberger, Inc. Diaphragm Gas Pump N 920

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 21 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 1.5 mbar (abs.) Benefits Excellent reliability Low sound level Contamination free transfer Maintenance-free Digitally adjustable motor Special Features Diaphragm pump Applications Automotive Medical equipment Analytical instruments Lab equipment Climate technology Security and defense Vacuum technology
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 21 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 1.5 mbar (abs.) Benefits Excellent reliability Low sound level Contamination free transfer Maintenance-free Digitally adjustable motor Special Features Diaphragm pump Applications Automotive Medical equipment Analytical instruments Lab equipment Climate technology Security and defense Vacuum technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 920 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 920
Diaphragm Gas Pump N 920
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 21 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 1.5 mbar (abs.) Benefits Excellent reliability Low sound level Contamination free transfer Maintenance-free Digitally adjustable motor Special Features Diaphragm pump Applications Automotive Medical equipment Analytical instruments Lab equipment Climate technology Security and defense Vacuum technology

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 21 l/min
  • Pressure (max.): 0.5 bar (rel.)
  • Vacuum (max.): 1.5 mbar (abs.)

Benefits

  • Excellent reliability
  • Low sound level
  • Contamination free transfer
  • Maintenance-free
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Automotive
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Climate technology
  • Security and defense
  • Vacuum technology
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 920
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details