KNF Neuberger, Inc. Diaphragm Gas Pump N 630.3

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 25 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 25 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 630.3 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 630.3
Diaphragm Gas Pump N 630.3
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 25 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 35 l/min
  • Pressure (max.): 0.5 bar (rel.)
  • Vacuum (max.): 25 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Low sound level

Special Features

  • High IP class (>44)
  • Diaphragm pump
  • Low leakage
  • Safety double diaphragm

Applications

  • Analytical instruments
  • Chemical industry
  • Gas analytics
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 630.3
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.3 psi (5.1 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details