KNF Neuberger, Inc. Diaphragm Liquid Pump NF 2.35

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.35 l/min Pressure (max.): 16 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Inkjet printing Medical equipment Food & beverage industry
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.35 l/min Pressure (max.): 16 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Inkjet printing Medical equipment Food & beverage industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - NF 2.35 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
NF 2.35
Diaphragm Liquid Pump NF 2.35
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.35 l/min Pressure (max.): 16 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Applications Inkjet printing Medical equipment Food & beverage industry

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.35 l/min
  • Pressure (max.): 16 bar (rel.)
  • Suction Height (max.): 3 mH₂O

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Digitally adjustable motor
  • Adjustable performance

Applications

  • Inkjet printing
  • Medical equipment
  • Food & beverage industry
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NF 2.35
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GMS2GJ3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details